Yageo USA Chip Resistor - Surface Mount RT0603BRD07330RL

Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1638TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1638TR-ND
Chip Resistor - Surface Mount YAG1638TR-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1638DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1638DKR-ND
Chip Resistor - Surface Mount YAG1638DKR-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1638CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1638CT-ND
Chip Resistor - Surface Mount YAG1638CT-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 330 ohm .1% 25ppm - RT0603BRD07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 330 ohm .1% 25ppm
RT0603BRD07330RL
YageoThin Film Resistors - SMD 1/10W 330 ohm .1% 25ppm RT0603BRD07330RL
YageoThin Film Resistors - SMD 1/10W 330ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 330ohm .1% 25ppm

Supplier's Site
Surface Mount Resistors - 1991509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991509P
Surface Mount Resistors 1991509P
Yageo RT0603BRD07330RL

Yageo RT0603BRD07330RL

Supplier's Site
Surface Mount Resistors - 1991509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991509
Surface Mount Resistors 1991509
Yageo RT0603BRD07330RL

Yageo RT0603BRD07330RL

Supplier's Site
Surface Mount Resistors - 1991508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991508
Surface Mount Resistors 1991508
Yageo RT0603BRD07330RL

Yageo RT0603BRD07330RL

Supplier's Site
Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2343
Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2343
RES, 330R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 330R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5731
Res, 330R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5731
RES, 330R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 330R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07330RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07330RL
Chip Resistor - Surface Mount RT0603BRD07330RL
RES SMD 330 OHM 0.1% 1/10W 0603

RES SMD 330 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1638TR-ND RT0603BRD07330RL 1991509P 1991509 59AK2343 46AK5731 RT0603BRD07330RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 330 ohm .1% 25ppm Surface Mount Resistors Surface Mount Resistors Res, 330R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 330R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details