Yageo USA RES 324K OHM 1/10W .1% SMD 0603 RT0603BRD07324KL

Description
RES 324Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 324Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/10W .1% SMD 0603 - RT0603BRD07324KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/10W .1% SMD 0603
RT0603BRD07324KL
RES 324K OHM 1/10W .1% SMD 0603 RT0603BRD07324KL
RES 324Kohm 1/10W .1% SMD 0603

RES 324Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1634TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1634TR-ND
Chip Resistor - Surface Mount YAG1634TR-ND
324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1634DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1634DKR-ND
Chip Resistor - Surface Mount YAG1634DKR-ND
324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1634CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1634CT-ND
Chip Resistor - Surface Mount YAG1634CT-ND
324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 324K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3791
Res, 324K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3791
RES, 324K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 324K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD07324KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07324KL
Chip Resistor - Surface Mount RT0603BRD07324KL
RES SMD 324K OHM 0.1% 1/10W 0603

RES SMD 324K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07324KL YAG1634TR-ND 58AK3791 RT0603BRD07324KL
Product Name RES 324K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 324K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 324000 ohms 324000 ohms 324000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details