Yageo USA Chip Resistor - Surface Mount - RT0603BRD0731K2L RT0603BRD0731K2L

Description
Manufacturer: Yageo Win Source Part Number: 892453-RT0603BRD0731 K2L Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 892453-RT0603BRD0731 K2L Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD0731K2L
892453-RT0603BRD0731K2L
Chip Resistor - Surface Mount - RT0603BRD0731K2L 892453-RT0603BRD0731K2L
Manufacturer: Yageo Win Source Part Number: 892453-RT0603BRD0731 K2L Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Yageo
Win Source Part Number: 892453-RT0603BRD0731K2L
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD 31.2KOHM 10W Resistor - 52-RT0603BRD0731K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 31.2KOHM 10W Resistor
52-RT0603BRD0731K2L
SMD 31.2KOHM 10W Resistor 52-RT0603BRD0731K2L
RES SMD 31.2KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0731K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.2KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.2KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0731K2L can be used for catalog matching and distributor lookup.

RES SMD 31.2KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0731K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.2KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.2KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0731K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0731K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0731K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0731K2LTR-ND
31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0731K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0731K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0731K2LCT-ND
RES SMD 31.2KOHM 0.1% 1/10W 0603

RES SMD 31.2KOHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0731K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0731K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0731K2LDKR-ND
RES SMD 31.2KOHM 0.1% 1/10W 0603

RES SMD 31.2KOHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 31K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4453
Res, 31K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4453
RES, 31K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:31.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 31K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:31.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK4986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK4986
Res, 31K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK4986
RES, 31K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:31.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 31K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:31.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 892453-RT0603BRD0731K2L 52-RT0603BRD0731K2L 13-RT0603BRD0731K2LTR-ND 59AK4453
Product Name Chip Resistor - Surface Mount - RT0603BRD0731K2L SMD 31.2KOHM 10W Resistor Chip Resistor - Surface Mount Res, 31K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 31200 ohms 31200 ohms
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details