Yageo USA Chip Resistor - Surface Mount RT0603BRD0730K1L

Description
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1631TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1631TR-ND
Chip Resistor - Surface Mount YAG1631TR-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1631DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1631DKR-ND
Chip Resistor - Surface Mount YAG1631DKR-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1631CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1631CT-ND
Chip Resistor - Surface Mount YAG1631CT-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 30.1K OHM 1/10W .1% SMD 0603 - RT0603BRD0730K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/10W .1% SMD 0603
RT0603BRD0730K1L
RES 30.1K OHM 1/10W .1% SMD 0603 RT0603BRD0730K1L
RES 30.1Kohm 1/10W .1% SMD 0603

RES 30.1Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991503P
Surface Mount Resistors 1991503P
Yageo RT0603BRD0730K1L

Yageo RT0603BRD0730K1L

Supplier's Site
Surface Mount Resistors - 1991502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991502
Surface Mount Resistors 1991502
Yageo RT0603BRD0730K1L

Yageo RT0603BRD0730K1L

Supplier's Site
Surface Mount Resistors - 1991503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991503
Surface Mount Resistors 1991503
Yageo RT0603BRD0730K1L

Yageo RT0603BRD0730K1L

Supplier's Site
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8923
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8923
RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 30K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4288
Res, 30K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4288
RES, 30K1, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YAG1631TR-ND RT0603BRD0730K1L 1991503P 1991502 82AH8923 49AK4288
Product Name Chip Resistor - Surface Mount RES 30.1K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Res, 30K1, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 30K1, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details