Yageo USA RES 301K OHM 1/10W .1% SMD 0603 RT0603BRD07301KL

Description
RES 301Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 301Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/10W .1% SMD 0603 - RT0603BRD07301KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/10W .1% SMD 0603
RT0603BRD07301KL
RES 301K OHM 1/10W .1% SMD 0603 RT0603BRD07301KL
RES 301Kohm 1/10W .1% SMD 0603

RES 301Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1629TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1629TR-ND
Chip Resistor - Surface Mount YAG1629TR-ND
301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1629CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1629CT-ND
Chip Resistor - Surface Mount YAG1629CT-ND
301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1629DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1629DKR-ND
Chip Resistor - Surface Mount YAG1629DKR-ND
301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07301KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07301KL
Chip Resistor - Surface Mount RT0603BRD07301KL
RES SMD 301K OHM 0.1% 1/10W 0603

RES SMD 301K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 301K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5727
Res, 301K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5727
RES, 301K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 301K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 301K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4290
Res, 301K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4290
RES, 301K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 301K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07301KL YAG1629TR-ND RT0603BRD07301KL 46AK5727 49AK4290
Product Name RES 301K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 301K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 301K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 301000 ohms 301000 ohms 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details