Yageo USA Chip Resistor - Surface Mount RT0603BRD072K8L

Description
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1624TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1624TR-ND
Chip Resistor - Surface Mount YAG1624TR-ND
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1624DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1624DKR-ND
Chip Resistor - Surface Mount YAG1624DKR-ND
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1624CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1624CT-ND
Chip Resistor - Surface Mount YAG1624CT-ND
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 2.80K OHM 1/10W .1% SMD 0603 - RT0603BRD072K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/10W .1% SMD 0603
RT0603BRD072K8L
RES 2.80K OHM 1/10W .1% SMD 0603 RT0603BRD072K8L
RES 2.80Kohm 1/10W .1% SMD 0603

RES 2.80Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD072K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD072K8L
Chip Resistor - Surface Mount RT0603BRD072K8L
RES SMD 2.8K OHM 0.1% 1/10W 0603

RES SMD 2.8K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 2.8K OHM 0.1% 1/10W 0603 - 898-RT0603BRD072K8L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.8K OHM 0.1% 1/10W 0603
898-RT0603BRD072K8L
RES SMD 2.8K OHM 0.1% 1/10W 0603 898-RT0603BRD072K8L
RES SMD 2.8K OHM 0.1% 1/10W 0603

RES SMD 2.8K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 2K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0315
Res, 2K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0315
RES, 2K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1624TR-ND RT0603BRD072K8L RT0603BRD072K8L 898-RT0603BRD072K8L 59AK0315
Product Name Chip Resistor - Surface Mount RES 2.80K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount RES SMD 2.8K OHM 0.1% 1/10W 0603 Res, 2K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details