Yageo USA Surface Mount Resistors RT0603BRD072K74L

Description
Yageo RT0603BRD072K74L
Request a Quote Datasheet
Description
Yageo RT0603BRD072K74L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991494
Surface Mount Resistors 1991494
Yageo RT0603BRD072K74L

Yageo RT0603BRD072K74L

Supplier's Site
Surface Mount Resistors - 1991494P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991494P
Surface Mount Resistors 1991494P
Yageo RT0603BRD072K74L

Yageo RT0603BRD072K74L

Supplier's Site
Surface Mount Resistors - 1991493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991493
Surface Mount Resistors 1991493
Yageo RT0603BRD072K74L

Yageo RT0603BRD072K74L

Supplier's Site
Chip Resistor - Surface Mount - YAG1622TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1622TR-ND
Chip Resistor - Surface Mount YAG1622TR-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1622CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1622CT-ND
Chip Resistor - Surface Mount YAG1622CT-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1622DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1622DKR-ND
Chip Resistor - Surface Mount YAG1622DKR-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 2.74K OHM 1/10W .1% SMD 0603 - RT0603BRD072K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/10W .1% SMD 0603
RT0603BRD072K74L
RES 2.74K OHM 1/10W .1% SMD 0603 RT0603BRD072K74L
RES 2.74Kohm 1/10W .1% SMD 0603

RES 2.74Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 2K74, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8901
Res, 2K74, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8901
RES, 2K74, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2K74, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD072K74L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD072K74L
Chip Resistor - Surface Mount RT0603BRD072K74L
RES SMD 2.74KOHM 0.1% 1/10W 0603

RES SMD 2.74KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1991494 1991494P YAG1622TR-ND RT0603BRD072K74L 82AH8901 RT0603BRD072K74L
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 2.74K OHM 1/10W .1% SMD 0603 Res, 2K74, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2740 ohms 2740 ohms 2740 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details