Yageo USA Thin Film Resistors - SMD 1/10W 294 ohm .1% 25ppm RT0603BRD07294RL

Description
Thin Film Resistors - SMD 1/10W 294ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 294ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 294 ohm .1% 25ppm - RT0603BRD07294RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 294 ohm .1% 25ppm
RT0603BRD07294RL
Thin Film Resistors - SMD 1/10W 294 ohm .1% 25ppm RT0603BRD07294RL
Thin Film Resistors - SMD 1/10W 294ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 294ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07294RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRD07294RL-ND
Chip Resistor - Surface Mount RT0603BRD07294RL-ND
294 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

294 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 294R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2337
Res, 294R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2337
RES, 294R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 294R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4451
Res, 294R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4451
RES, 294R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 294R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD07294RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07294RL
Chip Resistor - Surface Mount RT0603BRD07294RL
RES SMD 294 OHM 0.1% 1/10W 0603

RES SMD 294 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07294RL RT0603BRD07294RL-ND 59AK2337 RT0603BRD07294RL
Product Name Thin Film Resistors - SMD 1/10W 294 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 294R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 294 ohms 294 ohms 294 ohms 294 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details