Yageo USA RES 287 OHM 1/10W .1% SMD 0603 RT0603BRD07287RL

Description
RES 287ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 287ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/10W .1% SMD 0603 - RT0603BRD07287RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/10W .1% SMD 0603
RT0603BRD07287RL
RES 287 OHM 1/10W .1% SMD 0603 RT0603BRD07287RL
RES 287ohm 1/10W .1% SMD 0603

RES 287ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1610TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1610TR-ND
Chip Resistor - Surface Mount YAG1610TR-ND
287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1610CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1610CT-ND
Chip Resistor - Surface Mount YAG1610CT-ND
287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1610DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1610DKR-ND
Chip Resistor - Surface Mount YAG1610DKR-ND
287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 287R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8174
Res, 287R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8174
RES, 287R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 287R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0322
Res, 287R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0322
RES, 287R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 287R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07287RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07287RL
Chip Resistor - Surface Mount RT0603BRD07287RL
RES SMD 287 OHM 0.1% 1/10W 0603

RES SMD 287 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07287RL YAG1610TR-ND 58AK8174 RT0603BRD07287RL
Product Name RES 287 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 287R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 287 ohms 287 ohms 287 ohms 287 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details