Yageo USA RES 287K OHM 1/10W .1% SMD 0603 RT0603BRD07287KL

Description
RES 287Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 287Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/10W .1% SMD 0603 - RT0603BRD07287KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/10W .1% SMD 0603
RT0603BRD07287KL
RES 287K OHM 1/10W .1% SMD 0603 RT0603BRD07287KL
RES 287Kohm 1/10W .1% SMD 0603

RES 287Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1609TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1609TR-ND
Chip Resistor - Surface Mount YAG1609TR-ND
287 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

287 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1609DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1609DKR-ND
Chip Resistor - Surface Mount YAG1609DKR-ND
287 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

287 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1609CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1609CT-ND
Chip Resistor - Surface Mount YAG1609CT-ND
287 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

287 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 0603 287K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD Paper T/R - 898-RT0603BRD07287KL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 287K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD Paper T/R
898-RT0603BRD07287KL
Res Thin Film 0603 287K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD Paper T/R 898-RT0603BRD07287KL
Res Thin Film 0603 287K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD Paper T/R

Res Thin Film 0603 287K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD Paper T/R

Supplier's Site
Res, 287K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4449
Res, 287K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4449
RES, 287K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:287kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 287K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:287kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6543
Res, 287K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6543
RES, 287K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:287kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 287K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:287kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603BRD07287KL YAG1609TR-ND 898-RT0603BRD07287KL 59AK4449
Product Name RES 287K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res Thin Film 0603 287K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD Paper T/R Res, 287K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 287000 ohms 287000 ohms 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers