Yageo USA RES 270 OHM 1/10W .1% SMD 0603 RT0603BRD07270RL

Description
RES 270ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 270ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/10W .1% SMD 0603 - RT0603BRD07270RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/10W .1% SMD 0603
RT0603BRD07270RL
RES 270 OHM 1/10W .1% SMD 0603 RT0603BRD07270RL
RES 270ohm 1/10W .1% SMD 0603

RES 270ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1606TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1606TR-ND
Chip Resistor - Surface Mount YAG1606TR-ND
270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1606CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1606CT-ND
Chip Resistor - Surface Mount YAG1606CT-ND
270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1606DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1606DKR-ND
Chip Resistor - Surface Mount YAG1606DKR-ND
270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 270 ohm .1% 25ppm - 898-RT0603BRD07270RL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/10W 270 ohm .1% 25ppm
898-RT0603BRD07270RL
Thin Film Resistors - SMD 1/10W 270 ohm .1% 25ppm 898-RT0603BRD07270RL
Thin Film Resistors - SMD 1/10W 270 ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 270 ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07270RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07270RL
Chip Resistor - Surface Mount RT0603BRD07270RL
RES SMD 270 OHM 0.1% 1/10W 0603

RES SMD 270 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 270R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6256
Res, 270R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6256
RES, 270R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 270R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0321
Res, 270R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0321
RES, 270R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 270R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07270RL YAG1606TR-ND 898-RT0603BRD07270RL RT0603BRD07270RL 58AK6256
Product Name RES 270 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 270 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 270R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers