Yageo USA RES 26.7K OHM 1/10W .1% SMD 0603 RT0603BRD0726K7L

Description
RES 26.7Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 26.7Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/10W .1% SMD 0603 - RT0603BRD0726K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/10W .1% SMD 0603
RT0603BRD0726K7L
RES 26.7K OHM 1/10W .1% SMD 0603 RT0603BRD0726K7L
RES 26.7Kohm 1/10W .1% SMD 0603

RES 26.7Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1604TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1604TR-ND
Chip Resistor - Surface Mount YAG1604TR-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1604DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1604DKR-ND
Chip Resistor - Surface Mount YAG1604DKR-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1604CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1604CT-ND
Chip Resistor - Surface Mount YAG1604CT-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0726K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0726K7L
Chip Resistor - Surface Mount RT0603BRD0726K7L
RES SMD 26.7KOHM 0.1% 1/10W 0603

RES SMD 26.7KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 26K7, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8913
Res, 26K7, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8913
RES, 26K7, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 26K7, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 26K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6255
Res, 26K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6255
RES, 26K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD0726K7L YAG1604TR-ND RT0603BRD0726K7L 82AH8913 58AK6255
Product Name RES 26.7K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 26K7, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 26K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 26700 ohms 26700 ohms 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details