Yageo USA SMD 25.5KOHM 10W Resistor RT0603BRD0725K5L

Description
RES SMD 25.5KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0725K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.5KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25.5KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0725K5L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 25.5KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0725K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.5KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25.5KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0725K5L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25.5KOHM 10W Resistor - 52-RT0603BRD0725K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25.5KOHM 10W Resistor
52-RT0603BRD0725K5L
SMD 25.5KOHM 10W Resistor 52-RT0603BRD0725K5L
RES SMD 25.5KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0725K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.5KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25.5KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0725K5L can be used for catalog matching and distributor lookup.

RES SMD 25.5KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0725K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.5KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25.5KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0725K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
973443-RT0603BRD0725K5L
Resistors - Chip Resistor - Surface Mount 973443-RT0603BRD0725K5L
Win Source Part Number: 973443-RT0603BRD0725 K5L Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 25.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG4512TR,YAG4512DKR ,RT0603BRD0725K5L-ND ,YAG4512CT

Win Source Part Number: 973443-RT0603BRD0725K5L
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 25.5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG4512TR,YAG4512DKR,RT0603BRD0725K5L-ND,YAG4512CT

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm - RT0603BRD0725K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm
RT0603BRD0725K5L
Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm RT0603BRD0725K5L
Thin Film Resistors - SMD 1/10W 25.5Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 25.5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4512TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4512TR-ND
Chip Resistor - Surface Mount YAG4512TR-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4512DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4512DKR-ND
Chip Resistor - Surface Mount YAG4512DKR-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4512CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4512CT-ND
Chip Resistor - Surface Mount YAG4512CT-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0725K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0725K5L
Chip Resistor - Surface Mount RT0603BRD0725K5L
RES SMD 25.5KOHM 0.1% 1/10W 0603

RES SMD 25.5KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 25K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4277
Res, 25K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4277
RES, 25K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 25K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm - 898-RT0603BRD0725K5L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm
898-RT0603BRD0725K5L
Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm 898-RT0603BRD0725K5L
Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RT0603BRD0725K5L 973443-RT0603BRD0725K5L RT0603BRD0725K5L YAG4512TR-ND RT0603BRD0725K5L 49AK4277 898-RT0603BRD0725K5L
Product Name SMD 25.5KOHM 10W Resistor Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 25K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Thin Film Resistors - SMD 1/10W 25.5K ohm .1% 25ppm
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 25500 ohms 25500 ohms 25500 ohms 25500 ohms 25500 ohms 25500 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details