RES 24.0ohm 1/10W .1% SMD 0603
RES SMD 24 OHM 0.1% 1/10W 0603
24 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 24 OHM 0.1% 1/10W 0603
RES SMD 24 OHM 0.1% 1/10W 0603
RES SMD 24 OHM 0.1% 1/10W 0603
RES, 24R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 24R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0603BRD0724RL | 13-RT0603BRD0724RLDKR-ND | RT0603BRD0724RL | RT0603BRD0724RL | 58AK3783 |
| Product Name | RES 24.0 OHM 1/10W .1% SMD 0603 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 24R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | |
| Resistance Range | 24 ohms | 24 ohms | 24 ohms | 24 ohms | 24 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor |