Yageo USA SMD 10W Resistor RT0603BRD0724KL

Description
RES SMD 24K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0724KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0724KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 24K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0724KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0724KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-RT0603BRD0724KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD0724KL
SMD 10W Resistor 52-RT0603BRD0724KL
RES SMD 24K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0724KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0724KL can be used for catalog matching and distributor lookup.

RES SMD 24K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0724KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0724KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1600TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1600TR-ND
Chip Resistor - Surface Mount YAG1600TR-ND
24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1600DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1600DKR-ND
Chip Resistor - Surface Mount YAG1600DKR-ND
24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1600CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1600CT-ND
Chip Resistor - Surface Mount YAG1600CT-ND
24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 24.0K OHM 1/10W .1% SMD 0603 - RT0603BRD0724KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/10W .1% SMD 0603
RT0603BRD0724KL
RES 24.0K OHM 1/10W .1% SMD 0603 RT0603BRD0724KL
RES 24.0Kohm 1/10W .1% SMD 0603

RES 24.0Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991476
Surface Mount Resistors 1991476
Yageo RT0603BRD0724KL

Yageo RT0603BRD0724KL

Supplier's Site
Surface Mount Resistors - 1991477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991477
Surface Mount Resistors 1991477
Yageo RT0603BRD0724KL

Yageo RT0603BRD0724KL

Supplier's Site
Surface Mount Resistors - 1991477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991477P
Surface Mount Resistors 1991477P
Yageo RT0603BRD0724KL

Yageo RT0603BRD0724KL

Supplier's Site
Thin Film Resistors 24K ohm 0.1% 1/10W - 898-RT0603BRD0724KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 24K ohm 0.1% 1/10W
898-RT0603BRD0724KL
Thin Film Resistors 24K ohm 0.1% 1/10W 898-RT0603BRD0724KL
Thin Film Resistors 24K ohm 0.1% 1/10W

Thin Film Resistors 24K ohm 0.1% 1/10W

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0724KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0724KL
Chip Resistor - Surface Mount RT0603BRD0724KL
RES SMD 24K OHM 0.1% 1/10W 0603

RES SMD 24K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 24K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8909
Res, 24K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8909
RES, 24K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 24K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RT0603BRD0724KL YAG1600TR-ND RT0603BRD0724KL 1991476 1991477P 898-RT0603BRD0724KL RT0603BRD0724KL 82AH8909
Product Name SMD 10W Resistor Chip Resistor - Surface Mount RES 24.0K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Thin Film Resistors 24K ohm 0.1% 1/10W Chip Resistor - Surface Mount Res, 24K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Resistance Range 24000 ohms 24000 ohms 24000 ohms 24000 ohms 24000 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data