Yageo USA SMD 249 OHM 10W Resistor RT0603BRD07249RL

Description
RES SMD 249 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07249RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07249RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 249 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07249RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07249RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 249 OHM 10W Resistor - 52-RT0603BRD07249RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 249 OHM 10W Resistor
52-RT0603BRD07249RL
SMD 249 OHM 10W Resistor 52-RT0603BRD07249RL
RES SMD 249 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07249RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07249RL can be used for catalog matching and distributor lookup.

RES SMD 249 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07249RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07249RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 249 OHM 1/10W .1% SMD 0603 - RT0603BRD07249RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/10W .1% SMD 0603
RT0603BRD07249RL
RES 249 OHM 1/10W .1% SMD 0603 RT0603BRD07249RL
RES 249ohm 1/10W .1% SMD 0603

RES 249ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1597TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1597TR-ND
Chip Resistor - Surface Mount YAG1597TR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1597DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1597DKR-ND
Chip Resistor - Surface Mount YAG1597DKR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1597CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1597CT-ND
Chip Resistor - Surface Mount YAG1597CT-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972222-RT0603BRD07249RL
Resistors - Chip Resistor - Surface Mount 972222-RT0603BRD07249RL
Win Source Part Number: 972222-RT0603BRD0724 9RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 249 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG1597DKR,RT0603BRD 07249RL-ND,YAG1597CT ,YAG1597TR

Win Source Part Number: 972222-RT0603BRD07249RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 249 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG1597DKR,RT0603BRD07249RL-ND,YAG1597CT,YAG1597TR

Buy Now Datasheet
Res, 249R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8911
Res, 249R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8911
RES, 249R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 249R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07249RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07249RL
Chip Resistor - Surface Mount RT0603BRD07249RL
RES SMD 249 OHM 0.1% 1/10W 0603

RES SMD 249 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0603BRD07249RL RT0603BRD07249RL YAG1597TR-ND 972222-RT0603BRD07249RL 82AH8911 RT0603BRD07249RL
Product Name SMD 249 OHM 10W Resistor RES 249 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details