RES 23.7ohm 1/10W .1% SMD 0603
RES SMD 23.7 OHM 0.1% 1/10W 0603
RES SMD 23.7 OHM 0.1% 1/10W 0603
23.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0603BRD0723R7L | 13-RT0603BRD0723R7LCT-ND |
| Product Name | RES 23.7 OHM 1/10W .1% SMD 0603 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Resistance Range | 23.7 ohms | 23.7 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts |
| Configuration | Single Resistor |