Yageo USA Chip Resistor - Surface Mount RT0603BRD0723K7L

Description
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4508TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4508TR-ND
Chip Resistor - Surface Mount YAG4508TR-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4508DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4508DKR-ND
Chip Resistor - Surface Mount YAG4508DKR-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4508CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4508CT-ND
Chip Resistor - Surface Mount YAG4508CT-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 23.7K OHM 1/10W .1% SMD 0603 - RT0603BRD0723K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/10W .1% SMD 0603
RT0603BRD0723K7L
RES 23.7K OHM 1/10W .1% SMD 0603 RT0603BRD0723K7L
RES 23.7Kohm 1/10W .1% SMD 0603

RES 23.7Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0723K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0723K7L
Chip Resistor - Surface Mount RT0603BRD0723K7L
RES SMD 23.7KOHM 0.1% 1/10W 0603

RES SMD 23.7KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 23K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4273
Res, 23K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4273
RES, 23K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4508TR-ND RT0603BRD0723K7L RT0603BRD0723K7L 49AK4273
Product Name Chip Resistor - Surface Mount RES 23.7K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 23K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details