Yageo USA RES 23.2K OHM 1/10W .1% SMD 0603 RT0603BRD0723K2L

Description
RES 23.2Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 23.2Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/10W .1% SMD 0603 - RT0603BRD0723K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/10W .1% SMD 0603
RT0603BRD0723K2L
RES 23.2K OHM 1/10W .1% SMD 0603 RT0603BRD0723K2L
RES 23.2Kohm 1/10W .1% SMD 0603

RES 23.2Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4507TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4507TR-ND
Chip Resistor - Surface Mount YAG4507TR-ND
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4507CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4507CT-ND
Chip Resistor - Surface Mount YAG4507CT-ND
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4507DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4507DKR-ND
Chip Resistor - Surface Mount YAG4507DKR-ND
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0723K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0723K2L
Chip Resistor - Surface Mount RT0603BRD0723K2L
RES SMD 23.2KOHM 0.1% 1/10W 0603

RES SMD 23.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 23K2, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5717
Res, 23K2, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5717
RES, 23K2, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 23K2, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 23K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8171
Res, 23K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8171
RES, 23K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD0723K2L YAG4507TR-ND RT0603BRD0723K2L 46AK5717 58AK8171
Product Name RES 23.2K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 23K2, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 23K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 23200 ohms 23200 ohms 23200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details