Yageo USA Chip Resistor - Surface Mount RT0603BRD07232KL

Description
232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4506TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4506TR-ND
Chip Resistor - Surface Mount YAG4506TR-ND
232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4506CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4506CT-ND
Chip Resistor - Surface Mount YAG4506CT-ND
232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4506DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4506DKR-ND
Chip Resistor - Surface Mount YAG4506DKR-ND
232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

232 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 232K OHM 1/10W .1% SMD 0603 - RT0603BRD07232KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/10W .1% SMD 0603
RT0603BRD07232KL
RES 232K OHM 1/10W .1% SMD 0603 RT0603BRD07232KL
RES 232Kohm 1/10W .1% SMD 0603

RES 232Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 232K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8172
Res, 232K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8172
RES, 232K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:232kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 232K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:232kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07232KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07232KL
Resistors - Chip Resistor - Surface Mount RT0603BRD07232KL
RES SMD 232K OHM 0.1% 1/10W 0603

RES SMD 232K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number YAG4506TR-ND RT0603BRD07232KL 58AK8172 RT0603BRD07232KL
Product Name Chip Resistor - Surface Mount RES 232K OHM 1/10W .1% SMD 0603 Res, 232K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details