Yageo USA Chip Resistor - Surface Mount RT0603BRD0722KL

Description
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1592TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1592TR-ND
Chip Resistor - Surface Mount YAG1592TR-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1592DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1592DKR-ND
Chip Resistor - Surface Mount YAG1592DKR-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1592CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1592CT-ND
Chip Resistor - Surface Mount YAG1592CT-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991472P
Surface Mount Resistors 1991472P
Yageo RT0603BRD0722KL

Yageo RT0603BRD0722KL

Supplier's Site
Surface Mount Resistors - 1991472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991472
Surface Mount Resistors 1991472
Yageo RT0603BRD0722KL

Yageo RT0603BRD0722KL

Supplier's Site
Surface Mount Resistors - 1991471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991471
Surface Mount Resistors 1991471
Yageo RT0603BRD0722KL

Yageo RT0603BRD0722KL

Supplier's Site
RES 22.0K OHM 1/10W .1% SMD 0603 - RT0603BRD0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/10W .1% SMD 0603
RT0603BRD0722KL
RES 22.0K OHM 1/10W .1% SMD 0603 RT0603BRD0722KL
RES 22.0Kohm 1/10W .1% SMD 0603

RES 22.0Kohm 1/10W .1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRD0722KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD0722KL
Resistors - Chip Resistor - Surface Mount RT0603BRD0722KL
RES SMD 22K OHM 0.1% 1/10W 0603

RES SMD 22K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0722KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0722KL
Chip Resistor - Surface Mount RT0603BRD0722KL
RES SMD 22K OHM 0.1% 1/10W 0603

RES SMD 22K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 22K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8906
Res, 22K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8906
RES, 22K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 22K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1592TR-ND 1991472P 1991472 RT0603BRD0722KL RT0603BRD0722KL RT0603BRD0722KL 82AH8906
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 22.0K OHM 1/10W .1% SMD 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details