Yageo USA Chip Resistor - Surface Mount RT0603BRD07221RL

Description
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1588TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1588TR-ND
Chip Resistor - Surface Mount YAG1588TR-ND
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1588DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1588DKR-ND
Chip Resistor - Surface Mount YAG1588DKR-ND
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1588CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1588CT-ND
Chip Resistor - Surface Mount YAG1588CT-ND
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 221 OHM 1/10W .1% SMD 0603 - RT0603BRD07221RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/10W .1% SMD 0603
RT0603BRD07221RL
RES 221 OHM 1/10W .1% SMD 0603 RT0603BRD07221RL
RES 221ohm 1/10W .1% SMD 0603

RES 221ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07221RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07221RL
Chip Resistor - Surface Mount RT0603BRD07221RL
RES SMD 221 OHM 0.1% 1/10W 0603

RES SMD 221 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 221R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6253
Res, 221R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6253
RES, 221R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 221R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
High Precision-High Stability Chip Resistor Thin Film 0603 221Ohm 0.1% Paper T/R - 898-RT0603BRD07221RL - Utmel Electronic Limited
Hong Kong, China
High Precision-High Stability Chip Resistor Thin Film 0603 221Ohm 0.1% Paper T/R
898-RT0603BRD07221RL
High Precision-High Stability Chip Resistor Thin Film 0603 221Ohm 0.1% Paper T/R 898-RT0603BRD07221RL
High Precision-High Stability Chip Resistor Thin Film 0603 221Ohm 0.1% Paper T/R

High Precision-High Stability Chip Resistor Thin Film 0603 221Ohm 0.1% Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1588TR-ND RT0603BRD07221RL RT0603BRD07221RL 58AK6253 898-RT0603BRD07221RL
Product Name Chip Resistor - Surface Mount RES 221 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 221R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo High Precision-High Stability Chip Resistor Thin Film 0603 221Ohm 0.1% Paper T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details