Yageo USA Thin Film Resistors - SMD 1/10W 220K ohm .1% 25ppm RT0603BRD07220KL

Description
Thin Film Resistors - SMD 1/10W 220Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 220Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 220K ohm .1% 25ppm - RT0603BRD07220KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 220K ohm .1% 25ppm
RT0603BRD07220KL
Thin Film Resistors - SMD 1/10W 220K ohm .1% 25ppm RT0603BRD07220KL
Thin Film Resistors - SMD 1/10W 220Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 220Kohm .1% 25ppm

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1089118-RT0603BRD07220KL
Resistors - Chip Resistor - Surface Mount 1089118-RT0603BRD07220KL
Win Source Part Number: 1089118-RT0603BRD072 20KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 220 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA-3AEB224V; ERA-3AEB204V; ERA-3AEB244V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG1586DKR,YAG1586CT ,RT0603BRD07220KL-ND ,YAG1586TR

Win Source Part Number: 1089118-RT0603BRD07220KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 220 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA-3AEB224V; ERA-3AEB204V; ERA-3AEB244V;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG1586DKR,YAG1586CT,RT0603BRD07220KL-ND,YAG1586TR

Buy Now Datasheet
SMD 10W Resistor - 52-RT0603BRD07220KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD07220KL
SMD 10W Resistor 52-RT0603BRD07220KL
RES SMD 220K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07220KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07220KL can be used for catalog matching and distributor lookup.

RES SMD 220K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07220KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07220KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1586TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1586TR-ND
Chip Resistor - Surface Mount YAG1586TR-ND
220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1586DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1586DKR-ND
Chip Resistor - Surface Mount YAG1586DKR-ND
220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1586CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1586CT-ND
Chip Resistor - Surface Mount YAG1586CT-ND
220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 220K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8908
Res, 220K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8908
RES, 220K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 220K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 220K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4446
Res, 220K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4446
RES, 220K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07220KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07220KL
Resistors - Chip Resistor - Surface Mount RT0603BRD07220KL
RES SMD 220K OHM 0.1% 1/10W 0603

RES SMD 220K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07220KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07220KL
Chip Resistor - Surface Mount RT0603BRD07220KL
RES SMD 220K OHM 0.1% 1/10W 0603

RES SMD 220K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07220KL 1089118-RT0603BRD07220KL 52-RT0603BRD07220KL YAG1586TR-ND 82AH8908 59AK4446 RT0603BRD07220KL RT0603BRD07220KL
Product Name Thin Film Resistors - SMD 1/10W 220K ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount Res, 220K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 220K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603 (1608 Metric) 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 220000 ohms 220000 ohms 220000 ohms 220000 ohms 220000 ohms 220000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details