Yageo USA RES 215 OHM 1/10W .1% SMD 0603 RT0603BRD07215RL

Description
RES 215ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 215ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/10W .1% SMD 0603 - RT0603BRD07215RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/10W .1% SMD 0603
RT0603BRD07215RL
RES 215 OHM 1/10W .1% SMD 0603 RT0603BRD07215RL
RES 215ohm 1/10W .1% SMD 0603

RES 215ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1584TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1584TR-ND
Chip Resistor - Surface Mount YAG1584TR-ND
215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1584DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1584DKR-ND
Chip Resistor - Surface Mount YAG1584DKR-ND
215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1584CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1584CT-ND
Chip Resistor - Surface Mount YAG1584CT-ND
215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 215R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3780
Res, 215R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3780
RES, 215R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 215R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8169
Res, 215R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8169
RES, 215R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 215R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRD07215RL YAG1584TR-ND 58AK3780
Product Name RES 215 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 215R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details