Yageo USA RES 210 OHM 1/10W .1% SMD 0603 RT0603BRD07210RL

Description
RES 210ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 210ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/10W .1% SMD 0603 - RT0603BRD07210RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/10W .1% SMD 0603
RT0603BRD07210RL
RES 210 OHM 1/10W .1% SMD 0603 RT0603BRD07210RL
RES 210ohm 1/10W .1% SMD 0603

RES 210ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4502TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4502TR-ND
Chip Resistor - Surface Mount YAG4502TR-ND
210 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4502DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4502DKR-ND
Chip Resistor - Surface Mount YAG4502DKR-ND
210 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4502CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4502CT-ND
Chip Resistor - Surface Mount YAG4502CT-ND
210 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 210R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3779
Res, 210R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3779
RES, 210R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 210R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0316
Res, 210R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0316
RES, 210R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 210R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRD07210RL YAG4502TR-ND 58AK3779
Product Name RES 210 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 210R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details