Yageo USA RES 210K OHM 1/10W .1% SMD 0603 RT0603BRD07210KL

Description
RES 210Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 210Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/10W .1% SMD 0603 - RT0603BRD07210KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/10W .1% SMD 0603
RT0603BRD07210KL
RES 210K OHM 1/10W .1% SMD 0603 RT0603BRD07210KL
RES 210Kohm 1/10W .1% SMD 0603

RES 210Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4501TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4501TR-ND
Chip Resistor - Surface Mount YAG4501TR-ND
210 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4501DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4501DKR-ND
Chip Resistor - Surface Mount YAG4501DKR-ND
210 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4501CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4501CT-ND
Chip Resistor - Surface Mount YAG4501CT-ND
210 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07210KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07210KL
Chip Resistor - Surface Mount RT0603BRD07210KL
RES SMD 210K OHM 0.1% 1/10W 0603

RES SMD 210K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 210K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2332
Res, 210K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2332
RES, 210K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 210K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4444
Res, 210K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4444
RES, 210K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 210K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07210KL YAG4501TR-ND RT0603BRD07210KL 59AK2332
Product Name RES 210K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 210K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 210000 ohms 210000 ohms 210000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details