Yageo USA Chip Resistor - Surface Mount RT0603BRD0720RL

Description
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD0720RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0720RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0720RLDKR-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0720RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0720RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0720RLCT-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0720RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0720RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0720RLTR-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 20 OHM 10W Resistor - 52-RT0603BRD0720RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 OHM 10W Resistor
52-RT0603BRD0720RL
SMD 20 OHM 10W Resistor 52-RT0603BRD0720RL
RES SMD 20 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0720RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0720RL can be used for catalog matching and distributor lookup.

RES SMD 20 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0720RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0720RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/10W .1% SMD 0603
RT0603BRD0720RL
RES 20.0 OHM 1/10W .1% SMD 0603 RT0603BRD0720RL
RES 20.0ohm 1/10W .1% SMD 0603

RES 20.0ohm 1/10W .1% SMD 0603

Supplier's Site
Res, 20R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4268
Res, 20R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4268
RES, 20R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603BRD0720RLDKR-ND 52-RT0603BRD0720RL RT0603BRD0720RL 49AK4268
Product Name Chip Resistor - Surface Mount SMD 20 OHM 10W Resistor RES 20.0 OHM 1/10W .1% SMD 0603 Res, 20R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details