Yageo USA RES 205K OHM 1/10W .1% SMD 0603 RT0603BRD07205KL

Description
RES 205Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 205Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/10W .1% SMD 0603 - RT0603BRD07205KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/10W .1% SMD 0603
RT0603BRD07205KL
RES 205K OHM 1/10W .1% SMD 0603 RT0603BRD07205KL
RES 205Kohm 1/10W .1% SMD 0603

RES 205Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4499TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4499TR-ND
Chip Resistor - Surface Mount YAG4499TR-ND
205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4499DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4499DKR-ND
Chip Resistor - Surface Mount YAG4499DKR-ND
205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4499CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4499CT-ND
Chip Resistor - Surface Mount YAG4499CT-ND
205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

205 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 205K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6538
Res, 205K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6538
RES, 205K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:205kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 205K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:205kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5712
Res, 205K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5712
RES, 205K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 205K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 205K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2331
Res, 205K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2331
RES, 205K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:205kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 205K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:205kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07205KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07205KL
Chip Resistor - Surface Mount RT0603BRD07205KL
RES SMD 205K OHM 0.1% 1/10W 0603

RES SMD 205K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07205KL YAG4499TR-ND 59AK6538 46AK5712 RT0603BRD07205KL
Product Name RES 205K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 205K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 205K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 205000 ohms 205000 ohms 205000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers