Yageo USA RES 200K OHM 1/10W .1% SMD 0603 RT0603BRD07200KL

Description
RES 200Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 200Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/10W .1% SMD 0603 - RT0603BRD07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/10W .1% SMD 0603
RT0603BRD07200KL
RES 200K OHM 1/10W .1% SMD 0603 RT0603BRD07200KL
RES 200Kohm 1/10W .1% SMD 0603

RES 200Kohm 1/10W .1% SMD 0603

Supplier's Site
SMD 0.1W 200000ohm 75V Resistor - 52-RT0603BRD07200KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 200000ohm 75V Resistor
52-RT0603BRD07200KL
SMD 0.1W 200000ohm 75V Resistor 52-RT0603BRD07200KL
Fixed Resistor, Thin Film, 0.1W, 200000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07200KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 200000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07200KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1578TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1578TR-ND
Chip Resistor - Surface Mount YAG1578TR-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1578DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1578DKR-ND
Chip Resistor - Surface Mount YAG1578DKR-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1578CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1578CT-ND
Chip Resistor - Surface Mount YAG1578CT-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1017800-RT0603BRD07200KL
Resistors - Chip Resistor - Surface Mount 1017800-RT0603BRD07200KL
Win Source Part Number: 1017800-RT0603BRD072 00KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG1578TR,YAG1578CT, YAG1578DKR,RT0603BRD 07200KL-ND

Win Source Part Number: 1017800-RT0603BRD07200KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG1578TR,YAG1578CT,YAG1578DKR,RT0603BRD07200KL-ND

Buy Now Datasheet
Surface Mount Resistors - 1991450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991450P
Surface Mount Resistors 1991450P
Yageo RT0603BRD07200KL

Yageo RT0603BRD07200KL

Supplier's Site
Surface Mount Resistors - 1991449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991449
Surface Mount Resistors 1991449
Yageo RT0603BRD07200KL

Yageo RT0603BRD07200KL

Supplier's Site
Surface Mount Resistors - 1991450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991450
Surface Mount Resistors 1991450
Yageo RT0603BRD07200KL

Yageo RT0603BRD07200KL

Supplier's Site
Res, 200K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8904
Res, 200K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8904
RES, 200K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 200K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 200K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4269
Res, 200K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4269
RES, 200K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07200KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07200KL
Chip Resistor - Surface Mount RT0603BRD07200KL
RES SMD 200K OHM 0.1% 1/10W 0603

RES SMD 200K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07200KL 52-RT0603BRD07200KL YAG1578TR-ND 1017800-RT0603BRD07200KL 1991450P 1991449 82AH8904 49AK4269 RT0603BRD07200KL
Product Name RES 200K OHM 1/10W .1% SMD 0603 SMD 0.1W 200000ohm 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 200K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 200K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 [1608 Metric]
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details