Yageo USA Chip Resistor - Surface Mount RT0603BRD071K8L

Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1575TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1575TR-ND
Chip Resistor - Surface Mount YAG1575TR-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1575CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1575CT-ND
Chip Resistor - Surface Mount YAG1575CT-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1575DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1575DKR-ND
Chip Resistor - Surface Mount YAG1575DKR-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373637-RT0603BRD071K8L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373637-RT0603BRD071K8L
Resistors - Chip Resistor - Surface Mount 1373637-RT0603BRD071K8L
Win Source Part Number: 1373637-RT0603BRD071 K8L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 1.8 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373637-RT0603BRD071K8L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 1.8 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 1.8K ohm .1% 25ppm - RT0603BRD071K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1.8K ohm .1% 25ppm
RT0603BRD071K8L
Thin Film Resistors - SMD 1/10W 1.8K ohm .1% 25ppm RT0603BRD071K8L
Thin Film Resistors - SMD 1/10W 1.8Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 1.8Kohm .1% 25ppm

Supplier's Site
SMD 0.1W 1800ohm 75V Resistor - 52-RT0603BRD071K8L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 1800ohm 75V Resistor
52-RT0603BRD071K8L
SMD 0.1W 1800ohm 75V Resistor 52-RT0603BRD071K8L
Fixed Resistor, Thin Film, 0.1W, 1800ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD071K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1800ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1800ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD071K8L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 1800ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD071K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1800ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1800ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD071K8L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K8, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8879
Res, 1K8, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8879
RES, 1K8, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1K8, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD071K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD071K8L
Chip Resistor - Surface Mount RT0603BRD071K8L
RES SMD 1.8K OHM 0.1% 1/10W 0603

RES SMD 1.8K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1575TR-ND 1373637-RT0603BRD071K8L RT0603BRD071K8L 52-RT0603BRD071K8L 82AH8879 RT0603BRD071K8L
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 1.8K ohm .1% 25ppm SMD 0.1W 1800ohm 75V Resistor Res, 1K8, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details