Yageo USA Chip Resistor - Surface Mount RT0603BRD071K89L

Description
1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD071K89LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD071K89LTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD071K89LTR-ND
1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.89 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD071K89LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD071K89LDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD071K89LDKR-ND
RES SMD 1.89KOHM 0.1% 1/10W 0603

RES SMD 1.89KOHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD071K89LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD071K89LCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD071K89LCT-ND
RES SMD 1.89KOHM 0.1% 1/10W 0603

RES SMD 1.89KOHM 0.1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT0603BRD071K89LTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers