Yageo USA RES 1.65K OHM 1/10W .1% SMD 0603 RT0603BRD071K65L

Description
RES 1.65Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 1.65Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/10W .1% SMD 0603 - RT0603BRD071K65L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/10W .1% SMD 0603
RT0603BRD071K65L
RES 1.65K OHM 1/10W .1% SMD 0603 RT0603BRD071K65L
RES 1.65Kohm 1/10W .1% SMD 0603

RES 1.65Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1572TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1572TR-ND
Chip Resistor - Surface Mount YAG1572TR-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1572DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1572DKR-ND
Chip Resistor - Surface Mount YAG1572DKR-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1572CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1572CT-ND
Chip Resistor - Surface Mount YAG1572CT-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K65, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5674
Res, 1K65, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5674
RES, 1K65, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 1K65, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K65, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6514
Res, 1K65, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6514
RES, 1K65, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K65, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD071K65L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD071K65L
Chip Resistor - Surface Mount RT0603BRD071K65L
RES SMD 1.65KOHM 0.1% 1/10W 0603

RES SMD 1.65KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD071K65L YAG1572TR-ND 46AK5674 59AK6514 RT0603BRD071K65L
Product Name RES 1.65K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 1K65, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 1K65, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 1650 ohms 1650 ohms 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573174 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers