Yageo USA Chip Resistor - Surface Mount RT0603BRD071K58L

Description
1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1569TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1569TR-ND
Chip Resistor - Surface Mount YAG1569TR-ND
1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1569DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1569DKR-ND
Chip Resistor - Surface Mount YAG1569DKR-ND
1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1569CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1569CT-ND
Chip Resistor - Surface Mount YAG1569CT-ND
1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.58K OHM 1/10W .1% SMD 0603 - RT0603BRD071K58L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/10W .1% SMD 0603
RT0603BRD071K58L
RES 1.58K OHM 1/10W .1% SMD 0603 RT0603BRD071K58L
RES 1.58Kohm 1/10W .1% SMD 0603

RES 1.58Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 1K58, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2314
Res, 1K58, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2314
RES, 1K58, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK4980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK4980
Res, 1K58, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK4980
RES, 1K58, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1.58K OHM 0.1% 1/10W - 898-RT0603BRD071K58L - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.58K OHM 0.1% 1/10W
898-RT0603BRD071K58L
RES SMD 1.58K OHM 0.1% 1/10W 898-RT0603BRD071K58L
RES SMD 1.58K OHM 0.1% 1/10W

RES SMD 1.58K OHM 0.1% 1/10W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number YAG1569TR-ND RT0603BRD071K58L 59AK2314 898-RT0603BRD071K58L
Product Name Chip Resistor - Surface Mount RES 1.58K OHM 1/10W .1% SMD 0603 Res, 1K58, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 1.58K OHM 0.1% 1/10W
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details