Yageo USA Chip Resistor - Surface Mount RT0603BRD071K4L

Description
1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1567TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1567TR-ND
Chip Resistor - Surface Mount YAG1567TR-ND
1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1567CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1567CT-ND
Chip Resistor - Surface Mount YAG1567CT-ND
1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1567DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1567DKR-ND
Chip Resistor - Surface Mount YAG1567DKR-ND
1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 1.4K ohm .1% 25ppm - RT0603BRD071K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1.4K ohm .1% 25ppm
RT0603BRD071K4L
Thin Film Resistors - SMD 1/10W 1.4K ohm .1% 25ppm RT0603BRD071K4L
Thin Film Resistors - SMD 1/10W 1.4Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 1.4Kohm .1% 25ppm

Supplier's Site
Res, 1K4, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5671
Res, 1K4, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5671
RES, 1K4, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 1K4, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6511
Res, 1K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6511
RES, 1K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD071K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD071K4L
Chip Resistor - Surface Mount RT0603BRD071K4L
RES SMD 1.4K OHM 0.1% 1/10W 0603

RES SMD 1.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1567TR-ND RT0603BRD071K4L 46AK5671 59AK6511 RT0603BRD071K4L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 1.4K ohm .1% 25ppm Res, 1K4, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 1K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567723 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details