Yageo USA RES 1.13K OHM 1/10W .1% SMD 0603 RT0603BRD071K13L

Description
RES 1.13Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 1.13Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/10W .1% SMD 0603 - RT0603BRD071K13L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/10W .1% SMD 0603
RT0603BRD071K13L
RES 1.13K OHM 1/10W .1% SMD 0603 RT0603BRD071K13L
RES 1.13Kohm 1/10W .1% SMD 0603

RES 1.13Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4490TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4490TR-ND
Chip Resistor - Surface Mount YAG4490TR-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4490CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4490CT-ND
Chip Resistor - Surface Mount YAG4490CT-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4490DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4490DKR-ND
Chip Resistor - Surface Mount YAG4490DKR-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD071K13L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD071K13L
Chip Resistor - Surface Mount RT0603BRD071K13L
RES SMD 1.13KOHM 0.1% 1/10W 0603

RES SMD 1.13KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 1K13, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0297
Res, 1K13, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0297
RES, 1K13, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD071K13L YAG4490TR-ND RT0603BRD071K13L 59AK0297
Product Name RES 1.13K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K13, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1130 ohms 1130 ohms 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data