Yageo USA Chip Resistor - Surface Mount RT0603BRD071K07L

Description
1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1558TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1558TR-ND
Chip Resistor - Surface Mount YAG1558TR-ND
1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1558DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1558DKR-ND
Chip Resistor - Surface Mount YAG1558DKR-ND
1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1558CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1558CT-ND
Chip Resistor - Surface Mount YAG1558CT-ND
1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991433
Surface Mount Resistors 1991433
Yageo RT0603BRD071K07L

Yageo RT0603BRD071K07L

Supplier's Site
Surface Mount Resistors - 1991434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991434
Surface Mount Resistors 1991434
Yageo RT0603BRD071K07L

Yageo RT0603BRD071K07L

Supplier's Site
Surface Mount Resistors - 1991434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991434P
Surface Mount Resistors 1991434P
Yageo RT0603BRD071K07L

Yageo RT0603BRD071K07L

Supplier's Site
RES 1.07K OHM 1/10W .1% SMD 0603 - RT0603BRD071K07L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/10W .1% SMD 0603
RT0603BRD071K07L
RES 1.07K OHM 1/10W .1% SMD 0603 RT0603BRD071K07L
RES 1.07Kohm 1/10W .1% SMD 0603

RES 1.07Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 1K07, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3761
Res, 1K07, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3761
RES, 1K07, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YAG1558TR-ND 1991433 1991434P RT0603BRD071K07L 58AK3761
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 1.07K OHM 1/10W .1% SMD 0603 Res, 1K07, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details