Yageo USA Chip Resistor - Surface Mount RT0603BRD071K05L

Description
1.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1557TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1557TR-ND
Chip Resistor - Surface Mount YAG1557TR-ND
1.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1557CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1557CT-ND
Chip Resistor - Surface Mount YAG1557CT-ND
1.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1557DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1557DKR-ND
Chip Resistor - Surface Mount YAG1557DKR-ND
1.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.05K OHM 1/10W .1% SMD 0603 - RT0603BRD071K05L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/10W .1% SMD 0603
RT0603BRD071K05L
RES 1.05K OHM 1/10W .1% SMD 0603 RT0603BRD071K05L
RES 1.05Kohm 1/10W .1% SMD 0603

RES 1.05Kohm 1/10W .1% SMD 0603

Supplier's Site
SMD 1.05KOHM 10W Resistor - 52-RT0603BRD071K05L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.05KOHM 10W Resistor
52-RT0603BRD071K05L
SMD 1.05KOHM 10W Resistor 52-RT0603BRD071K05L
RES SMD 1.05KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD071K05L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.05KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.05KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD071K05L can be used for catalog matching and distributor lookup.

RES SMD 1.05KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD071K05L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.05KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.05KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD071K05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD071K05L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD071K05L
Chip Resistor - Surface Mount RT0603BRD071K05L
RES SMD 1.05KOHM 0.1% 1/10W 0603

RES SMD 1.05KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 1K05, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3760
Res, 1K05, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3760
RES, 1K05, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K05, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1557TR-ND RT0603BRD071K05L 52-RT0603BRD071K05L RT0603BRD071K05L 58AK3760
Product Name Chip Resistor - Surface Mount RES 1.05K OHM 1/10W .1% SMD 0603 SMD 1.05KOHM 10W Resistor Chip Resistor - Surface Mount Res, 1K05, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details