Yageo USA Chip Resistor - Surface Mount RT0603BRD07196KL

Description
196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1554TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1554TR-ND
Chip Resistor - Surface Mount YAG1554TR-ND
196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1554DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1554DKR-ND
Chip Resistor - Surface Mount YAG1554DKR-ND
196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1554CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1554CT-ND
Chip Resistor - Surface Mount YAG1554CT-ND
196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 196K ohm .1% 25ppm - RT0603BRD07196KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 196K ohm .1% 25ppm
RT0603BRD07196KL
YageoThin Film Resistors - SMD 1/10W 196K ohm .1% 25ppm RT0603BRD07196KL
YageoThin Film Resistors - SMD 1/10W 196Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 196Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07196KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07196KL
Chip Resistor - Surface Mount RT0603BRD07196KL
RES SMD 196K OHM 0.1% 1/10W 0603

RES SMD 196K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07196KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07196KL
Resistors - Chip Resistor - Surface Mount RT0603BRD07196KL
RES SMD 196K OHM 0.1% 1/10W 0603

RES SMD 196K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 196K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0308
Res, 196K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0308
RES, 196K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 196K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 196K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4440
Res, 196K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4440
RES, 196K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 196K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 196K OHM 0.1% 1/10W 0603 - 898-RT0603BRD07196KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 196K OHM 0.1% 1/10W 0603
898-RT0603BRD07196KL
RES SMD 196K OHM 0.1% 1/10W 0603 898-RT0603BRD07196KL
RES SMD 196K OHM 0.1% 1/10W 0603

RES SMD 196K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG1554TR-ND RT0603BRD07196KL RT0603BRD07196KL RT0603BRD07196KL 59AK0308 898-RT0603BRD07196KL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 196K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 196K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 196K OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2613FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details