Yageo USA Chip Resistor - Surface Mount RT0603BRD0718RL

Description
18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4486TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4486TR-ND
Chip Resistor - Surface Mount YAG4486TR-ND
18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4486DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4486DKR-ND
Chip Resistor - Surface Mount YAG4486DKR-ND
18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4486CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4486CT-ND
Chip Resistor - Surface Mount YAG4486CT-ND
18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 18.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0718RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1/10W .1% SMD 0603
RT0603BRD0718RL
RES 18.0 OHM 1/10W .1% SMD 0603 RT0603BRD0718RL
RES 18.0ohm 1/10W .1% SMD 0603

RES 18.0ohm 1/10W .1% SMD 0603

Supplier's Site
Res, 18R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6249
Res, 18R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6249
RES, 18R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 18R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5701
Res, 18R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5701
RES, 18R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 18R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG4486TR-ND RT0603BRD0718RL 58AK6249 46AK5701
Product Name Chip Resistor - Surface Mount RES 18.0 OHM 1/10W .1% SMD 0603 Res, 18R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 18R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers