Yageo USA RES 180 OHM 1/10W .1% SMD 0603 RT0603BRD07180RL

Description
RES 180ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 180ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/10W .1% SMD 0603 - RT0603BRD07180RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/10W .1% SMD 0603
RT0603BRD07180RL
RES 180 OHM 1/10W .1% SMD 0603 RT0603BRD07180RL
RES 180ohm 1/10W .1% SMD 0603

RES 180ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1549TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1549TR-ND
Chip Resistor - Surface Mount YAG1549TR-ND
180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1549DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1549DKR-ND
Chip Resistor - Surface Mount YAG1549DKR-ND
180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1549CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1549CT-ND
Chip Resistor - Surface Mount YAG1549CT-ND
180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD07180RL
1092820-RT0603BRD07180RL
Chip Resistor - Surface Mount - RT0603BRD07180RL 1092820-RT0603BRD07180RL
Manufacturer: Yageo Win Source Part Number: 1092820-RT0603BRD071 80RL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 180 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092820-RT0603BRD07180RL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 180
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
SMD 180 OHM 10W Resistor - 52-RT0603BRD07180RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 OHM 10W Resistor
52-RT0603BRD07180RL
SMD 180 OHM 10W Resistor 52-RT0603BRD07180RL
RES SMD 180 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07180RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07180RL can be used for catalog matching and distributor lookup.

RES SMD 180 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07180RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07180RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 180 OHM 0.1% 1/10W 0603 - 898-RT0603BRD07180RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 180 OHM 0.1% 1/10W 0603
898-RT0603BRD07180RL
RES SMD 180 OHM 0.1% 1/10W 0603 898-RT0603BRD07180RL
RES SMD 180 OHM 0.1% 1/10W 0603

RES SMD 180 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07180RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07180RL
Chip Resistor - Surface Mount RT0603BRD07180RL
RES SMD 180 OHM 0.1% 1/10W 0603

RES SMD 180 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07180RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07180RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07180RL
RES SMD 180 OHM 0.1% 1/10W 0603

RES SMD 180 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 180R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3774
Res, 180R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3774
RES, 180R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 180R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07180RL YAG1549TR-ND 1092820-RT0603BRD07180RL 52-RT0603BRD07180RL 898-RT0603BRD07180RL RT0603BRD07180RL RT0603BRD07180RL 58AK3774
Product Name RES 180 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RT0603BRD07180RL SMD 180 OHM 10W Resistor RES SMD 180 OHM 0.1% 1/10W 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 180R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details