Yageo USA SMD 0.1W 180000ohm 75V Resistor RT0603BRD07180KL

Description
Fixed Resistor, Thin Film, 0.1W, 180000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07180KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 180000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 180000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07180KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 180000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07180KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 180000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 180000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07180KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 180000ohm 75V Resistor - 52-RT0603BRD07180KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 180000ohm 75V Resistor
52-RT0603BRD07180KL
SMD 0.1W 180000ohm 75V Resistor 52-RT0603BRD07180KL
Fixed Resistor, Thin Film, 0.1W, 180000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07180KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 180000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 180000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07180KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 180000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07180KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 180000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 180000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07180KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1991423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991423
Surface Mount Resistors 1991423
Yageo RT0603BRD07180KL

Yageo RT0603BRD07180KL

Supplier's Site
Surface Mount Resistors - 1991425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991425
Surface Mount Resistors 1991425
Yageo RT0603BRD07180KL

Yageo RT0603BRD07180KL

Supplier's Site
Surface Mount Resistors - 1991425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991425P
Surface Mount Resistors 1991425P
Yageo RT0603BRD07180KL

Yageo RT0603BRD07180KL

Supplier's Site
Thin Film Resistors - SMD 1/10W 180K ohm .1% 25ppm - RT0603BRD07180KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 180K ohm .1% 25ppm
RT0603BRD07180KL
Thin Film Resistors - SMD 1/10W 180K ohm .1% 25ppm RT0603BRD07180KL
Thin Film Resistors - SMD 1/10W 180Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 180Kohm .1% 25ppm

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD07180KL
1092819-RT0603BRD07180KL
Chip Resistor - Surface Mount - RT0603BRD07180KL 1092819-RT0603BRD07180KL
Manufacturer: Yageo Win Source Part Number: 1092819-RT0603BRD071 80KL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 180k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092819-RT0603BRD07180KL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 180k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 5k pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1548TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1548TR-ND
Chip Resistor - Surface Mount YAG1548TR-ND
180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1548CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1548CT-ND
Chip Resistor - Surface Mount YAG1548CT-ND
180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1548DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1548DKR-ND
Chip Resistor - Surface Mount YAG1548DKR-ND
180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 180K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8896
Res, 180K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8896
RES, 180K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 180K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07180KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07180KL
Chip Resistor - Surface Mount RT0603BRD07180KL
RES SMD 180K OHM 0.1% 1/10W 0603

RES SMD 180K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0603BRD07180KL 1991423 1991425P RT0603BRD07180KL 1092819-RT0603BRD07180KL YAG1548TR-ND 82AH8896 RT0603BRD07180KL
Product Name SMD 0.1W 180000ohm 75V Resistor Surface Mount Resistors Surface Mount Resistors Thin Film Resistors - SMD 1/10W 180K ohm .1% 25ppm Chip Resistor - Surface Mount - RT0603BRD07180KL Chip Resistor - Surface Mount Res, 180K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Resistance Range 180000 ohms 180000 ohms 180000 ohms 180000 ohms 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614722-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2263FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details