Yageo USA RES 17.8K OHM 1/10W .1% SMD 0603 RT0603BRD0717K8L

Description
RES 17.8Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 17.8Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/10W .1% SMD 0603 - RT0603BRD0717K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/10W .1% SMD 0603
RT0603BRD0717K8L
RES 17.8K OHM 1/10W .1% SMD 0603 RT0603BRD0717K8L
RES 17.8Kohm 1/10W .1% SMD 0603

RES 17.8Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4482TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4482TR-ND
Chip Resistor - Surface Mount YAG4482TR-ND
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4482CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4482CT-ND
Chip Resistor - Surface Mount YAG4482CT-ND
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4482DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4482DKR-ND
Chip Resistor - Surface Mount YAG4482DKR-ND
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 17.8K OHM 0.1% 1/10W - 898-RT0603BRD0717K8L - Utmel Electronic Limited
Hong Kong, China
RES SMD 17.8K OHM 0.1% 1/10W
898-RT0603BRD0717K8L
RES SMD 17.8K OHM 0.1% 1/10W 898-RT0603BRD0717K8L
RES SMD 17.8K OHM 0.1% 1/10W

RES SMD 17.8K OHM 0.1% 1/10W

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0717K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0717K8L
Chip Resistor - Surface Mount RT0603BRD0717K8L
RES SMD 17.8KOHM 0.1% 1/10W 0603

RES SMD 17.8KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 17K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6529
Res, 17K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6529
RES, 17K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD0717K8L YAG4482TR-ND 898-RT0603BRD0717K8L RT0603BRD0717K8L 59AK6529
Product Name RES 17.8K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount RES SMD 17.8K OHM 0.1% 1/10W Chip Resistor - Surface Mount Res, 17K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 17800 ohms 17800 ohms 17800 ohms 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details