Yageo USA RES 174K OHM 1/10W .1% SMD 0603 RT0603BRD07174KL

Description
RES 174Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 174Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/10W .1% SMD 0603 - RT0603BRD07174KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/10W .1% SMD 0603
RT0603BRD07174KL
RES 174K OHM 1/10W .1% SMD 0603 RT0603BRD07174KL
RES 174Kohm 1/10W .1% SMD 0603

RES 174Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4480TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4480TR-ND
Chip Resistor - Surface Mount YAG4480TR-ND
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4480CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4480CT-ND
Chip Resistor - Surface Mount YAG4480CT-ND
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4480DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4480DKR-ND
Chip Resistor - Surface Mount YAG4480DKR-ND
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 174K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4438
Res, 174K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4438
RES, 174K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 174K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0306
Res, 174K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0306
RES, 174K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 174K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07174KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07174KL
Chip Resistor - Surface Mount RT0603BRD07174KL
RES SMD 174K OHM 0.1% 1/10W 0603

RES SMD 174K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07174KL YAG4480TR-ND 59AK4438 RT0603BRD07174KL
Product Name RES 174K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 174K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 174000 ohms 174000 ohms 174000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573158 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details