Yageo USA Chip Resistor - Surface Mount RT0603BRD0716RL

Description
16 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
16 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD0716RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0716RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0716RLTR-ND
16 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0716RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0716RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0716RLDKR-ND
RES SMD 16 OHM 0.1% 1/10W 0603

RES SMD 16 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0716RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0716RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0716RLCT-ND
RES SMD 16 OHM 0.1% 1/10W 0603

RES SMD 16 OHM 0.1% 1/10W 0603

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 16 ohm .1% 25ppm - RT0603BRD0716RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 16 ohm .1% 25ppm
RT0603BRD0716RL
YageoThin Film Resistors - SMD 1/10W 16 ohm .1% 25ppm RT0603BRD0716RL
YageoThin Film Resistors - SMD 1/10W 16ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 16ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0716RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0716RL
Chip Resistor - Surface Mount RT0603BRD0716RL
RES SMD 16 OHM 0.1% 1/10W 0603

RES SMD 16 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD0716RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD0716RL
Resistors - Chip Resistor - Surface Mount RT0603BRD0716RL
RES SMD 16 OHM 0.1% 1/10W 0603

RES SMD 16 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0603BRD0716RLTR-ND RT0603BRD0716RL RT0603BRD0716RL RT0603BRD0716RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 16 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 16 ohms 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers