Yageo USA RES 169 OHM 1/10W .1% SMD 0603 RT0603BRD07169RL

Description
RES 169ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 169ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/10W .1% SMD 0603 - RT0603BRD07169RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/10W .1% SMD 0603
RT0603BRD07169RL
RES 169 OHM 1/10W .1% SMD 0603 RT0603BRD07169RL
RES 169ohm 1/10W .1% SMD 0603

RES 169ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD07169RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07169RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07169RLDKR-ND
RES SMD 169 OHM 0.1% 1/10W 0603

RES SMD 169 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07169RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07169RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07169RLTR-ND
169 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07169RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07169RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07169RLCT-ND
RES SMD 169 OHM 0.1% 1/10W 0603

RES SMD 169 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07169RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07169RL
Chip Resistor - Surface Mount RT0603BRD07169RL
RES SMD 169 OHM 0.1% 1/10W 0603

RES SMD 169 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 169R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6527
Res, 169R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6527
RES, 169R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 169R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8162
Res, 169R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8162
RES, 169R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 169R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07169RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07169RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07169RL
RES SMD 169 OHM 0.1% 1/10W 0603

RES SMD 169 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07169RL 13-RT0603BRD07169RLDKR-ND RT0603BRD07169RL 59AK6527 RT0603BRD07169RL
Product Name RES 169 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 169R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 169 ohms 169 ohms 169 ohms 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details