Yageo USA RES 162K OHM 1/10W .1% SMD 0603 RT0603BRD07162KL

Description
RES 162Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 162Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/10W .1% SMD 0603 - RT0603BRD07162KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/10W .1% SMD 0603
RT0603BRD07162KL
RES 162K OHM 1/10W .1% SMD 0603 RT0603BRD07162KL
RES 162Kohm 1/10W .1% SMD 0603

RES 162Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1541TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1541TR-ND
Chip Resistor - Surface Mount YAG1541TR-ND
162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1541DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1541DKR-ND
Chip Resistor - Surface Mount YAG1541DKR-ND
162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1541CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1541CT-ND
Chip Resistor - Surface Mount YAG1541CT-ND
162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

162 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07162KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07162KL
Chip Resistor - Surface Mount RT0603BRD07162KL
RES SMD 162K OHM 0.1% 1/10W 0603

RES SMD 162K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 162K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6525
Res, 162K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6525
RES, 162K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:162kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 162K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:162kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07162KL YAG1541TR-ND RT0603BRD07162KL 59AK6525
Product Name RES 162K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 162K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 162000 ohms 162000 ohms 162000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details