Yageo USA RES 160K OHM 1/10W .1% SMD 0603 RT0603BRD07160KL

Description
RES 160Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 160Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/10W .1% SMD 0603 - RT0603BRD07160KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/10W .1% SMD 0603
RT0603BRD07160KL
RES 160K OHM 1/10W .1% SMD 0603 RT0603BRD07160KL
RES 160Kohm 1/10W .1% SMD 0603

RES 160Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1539TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1539TR-ND
Chip Resistor - Surface Mount YAG1539TR-ND
160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1539DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1539DKR-ND
Chip Resistor - Surface Mount YAG1539DKR-ND
160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1539CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1539CT-ND
Chip Resistor - Surface Mount YAG1539CT-ND
160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

160 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 160K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6248
Res, 160K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6248
RES, 160K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 160K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 160K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5699
Res, 160K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5699
RES, 160K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 160K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 160K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6247
Res, 160K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6247
RES, 160K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 160K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07160KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07160KL
Chip Resistor - Surface Mount RT0603BRD07160KL
RES SMD 160K OHM 0.1% 1/10W 0603

RES SMD 160K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07160KL YAG1539TR-ND 58AK6248 46AK5699 RT0603BRD07160KL
Product Name RES 160K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 160K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 160K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 160000 ohms 160000 ohms 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details