Yageo USA Chip Resistor - Surface Mount RT0603BRD07154RL

Description
154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRD07154RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRD07154RL-ND
Chip Resistor - Surface Mount RT0603BRD07154RL-ND
154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 154 ohm .1% 25ppm - RT0603BRD07154RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 154 ohm .1% 25ppm
RT0603BRD07154RL
YageoThin Film Resistors - SMD 1/10W 154 ohm .1% 25ppm RT0603BRD07154RL
YageoThin Film Resistors - SMD 1/10W 154ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 154ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07154RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07154RL
Chip Resistor - Surface Mount RT0603BRD07154RL
RES SMD 154 OHM 0.1% 1/10W 0603

RES SMD 154 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 154R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2324
Res, 154R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2324
RES, 154R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 154R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD07154RL-ND RT0603BRD07154RL RT0603BRD07154RL 59AK2324
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 154 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 154R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 154 ohms 154 ohms 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers