Yageo USA Thin Film Resistors - SMD 1/10W 147K ohm .1% 25ppm RT0603BRD07147KL

Description
Thin Film Resistors - SMD 1/10W 147Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 147Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 147K ohm .1% 25ppm - RT0603BRD07147KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 147K ohm .1% 25ppm
RT0603BRD07147KL
Thin Film Resistors - SMD 1/10W 147K ohm .1% 25ppm RT0603BRD07147KL
Thin Film Resistors - SMD 1/10W 147Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 147Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4475TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4475TR-ND
Chip Resistor - Surface Mount YAG4475TR-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4475CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4475CT-ND
Chip Resistor - Surface Mount YAG4475CT-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4475DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4475DKR-ND
Chip Resistor - Surface Mount YAG4475DKR-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 147K OHM 0.1% 1/10W 0603 - 898-RT0603BRD07147KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 147K OHM 0.1% 1/10W 0603
898-RT0603BRD07147KL
RES SMD 147K OHM 0.1% 1/10W 0603 898-RT0603BRD07147KL
RES SMD 147K OHM 0.1% 1/10W 0603

RES SMD 147K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07147KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07147KL
Chip Resistor - Surface Mount RT0603BRD07147KL
RES SMD 147K OHM 0.1% 1/10W 0603

RES SMD 147K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07147KL YAG4475TR-ND 898-RT0603BRD07147KL RT0603BRD07147KL
Product Name Thin Film Resistors - SMD 1/10W 147K ohm .1% 25ppm Chip Resistor - Surface Mount RES SMD 147K OHM 0.1% 1/10W 0603 Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 147000 ohms 147000 ohms 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details