Yageo USA Thin Film Resistors - SMD 1/10W 137K ohm .1% 25ppm RT0603BRD07137KL

Description
Thin Film Resistors - SMD 1/10W 137Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 137Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 137K ohm .1% 25ppm - RT0603BRD07137KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 137K ohm .1% 25ppm
RT0603BRD07137KL
Thin Film Resistors - SMD 1/10W 137K ohm .1% 25ppm RT0603BRD07137KL
Thin Film Resistors - SMD 1/10W 137Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 137Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4472TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4472TR-ND
Chip Resistor - Surface Mount YAG4472TR-ND
137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4472DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4472DKR-ND
Chip Resistor - Surface Mount YAG4472DKR-ND
137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4472CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4472CT-ND
Chip Resistor - Surface Mount YAG4472CT-ND
137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

137 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07137KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07137KL
Chip Resistor - Surface Mount RT0603BRD07137KL
RES SMD 137K OHM 0.1% 1/10W 0603

RES SMD 137K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 137K OHM 0.1% 1/10W 0603 - 898-RT0603BRD07137KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 137K OHM 0.1% 1/10W 0603
898-RT0603BRD07137KL
RES SMD 137K OHM 0.1% 1/10W 0603 898-RT0603BRD07137KL
RES SMD 137K OHM 0.1% 1/10W 0603

RES SMD 137K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 137K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0301
Res, 137K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0301
RES, 137K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 137K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07137KL YAG4472TR-ND RT0603BRD07137KL 898-RT0603BRD07137KL 59AK0301
Product Name Thin Film Resistors - SMD 1/10W 137K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 137K OHM 0.1% 1/10W 0603 Res, 137K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 137000 ohms 137000 ohms 137000 ohms 137000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details